location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 540 mouse Ambidextrous RF Wireless Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51D20867
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 07:55:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 540 mouse Ambidextrous RF Wireless Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stylish, compact 4-button compact ambidextrous mouse
  • - On-the-fly DPI switch (800 DPI, 1600 DPI, 2400 DPI)
  • - Red optical sensor
  • - Plug-and-play 2.4 GHz USB-C wireless dongle
  • - 1 x AA battery, up to 18 months of battery life
  • - Supports Lenovo USB-A or USB-C Unified Pairing Receiver
  • - Compatible with Windows and Chrome OS
  • - Available in Storm Grey, Cloud Grey, Abyss Blue, and Sand colors
Long product name Lenovo 540 mouse Ambidextrous RF Wireless Optical 2400 DPI :
The short editorial description of Lenovo 540 mouse Ambidextrous RF Wireless Optical 2400 DPI

USB-C Wireless Compact Mouse (Storm Grey)
More>>>
Lenovo 540 mouse Ambidextrous RF Wireless Optical 2400 DPI:
The official marketing text of Lenovo 540 mouse Ambidextrous RF Wireless Optical 2400 DPI as supplied by the manufacturer

With a choice of colors, the Lenovo 540 USB-C Wireless Mouse is perfect to enhance your productivity anywhere, while complementing your on-the-go lifestyle. The convenient wireless UBS-C receiver provides stable plug-and-play connectivity and lets you pair your ultrabook with up to eight devices. With its long battery life, precise optical sensor, and up to 2400 on-the-fly DPI adjustment, this pocket-friendly mouse punches way above its weight.

Short summary description Lenovo 540 mouse Ambidextrous RF Wireless Optical 2400 DPI:
This short summary of the Lenovo 540 mouse Ambidextrous RF Wireless Optical 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 540, Ambidextrous, Optical, RF Wireless, 2400 DPI, Gray

Long summary description Lenovo 540 mouse Ambidextrous RF Wireless Optical 2400 DPI:
This is an auto-generated long summary of Lenovo 540 mouse Ambidextrous RF Wireless Optical 2400 DPI based on the first three specs of the first five spec groups.

Lenovo 540. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Laser color: Red. Power source: Batteries. Product color: Gray

Mouse
Number of scroll wheels
1
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
4
Buttons durability (million clicks)
3000000
Customizable movement resolution
Yes
Number of movement resolution modes
3
Certification
CB, cTUVus, FCC, IC, TUV Mark, CE, JRF, VCCI, GB/T 26245, IMDA, NBTC, DWLF & M, TRC, ANRT
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product color *
Gray
Surface coloration
Monochromatic
Laser color
Red
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
3.94" (100 mm)
Depth
2.28" (58 mm)
Height
1.38" (35 mm)
Weight
1.94 oz (55 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.96" (126 mm)
Package depth
3.7" (94 mm)
Package height
1.85" (47 mm)
Package weight
4.66 oz (132 g)
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-C
Batteries included
Yes
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Magyarország 1 distributor(s)