location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother STE141 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STE141
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST141 show
Show alternative article codes used in the online market place
Category:
Labels that do not stick to the surface to which they are applied.
Non-Adhesive Labels Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 16:24:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother STE141 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 18mm wide
  • - For electrochemical etching/marking
  • - Use on metallic and glass surfaces
  • - Requires electrochemical etching equipment
Guarantee: -
Long product name Brother STE141 Black :
The short editorial description of Brother STE141 Black

Stencil tape, 18 mm, Cassette, black
More>>>
Brother STE141 Black:
The official marketing text of Brother STE141 Black as supplied by the manufacturer

Brother P-touch Pro Tapes are built with tough and durable professional grade materials and adhesives. Developed to meet the needs of tradespeople and other professionals looking for reliable long-term identification that withstands the test of time.

The STe-141 stencil tape is a non-adhesive tape used as a mask to permanently mark (etch) conductive surfaces using electrolytic marking chemicals and equipment, or to mark (etch) glass using a glass etching paste. This tape enables you to quickly create stencils in a variety of lengths so you can add individual SKU numbers, part numbers or logos to ensure everything stays permanently marked. Compatible with P-touch label printers that show the TZ or TZe logo on the tape cassette cover.

Pro Tape TZe tape cassettes are quick and easy to install and come in various label widths, colours and materials. So, no matter what the job, Pro Tapes can provide you with crisp, sharp and easily readable labels to get the job done.

Short summary description Brother STE141 Black:
This short summary of the Brother STE141 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother STE141, Black, Universal, 0.709" (1.8 cm), 0.984" (25 mm), 19.6 oz (556 g), 5.71" (145 mm)

Long summary description Brother STE141 Black:
This is an auto-generated long summary of Brother STE141 Black based on the first three specs of the first five spec groups.

Brother STE141. Product color: Black, Purpose: Universal. Label width: 0.709" (1.8 cm), Depth: 0.984" (25 mm), Weight: 19.6 oz (556 g). Package width: 5.71" (145 mm), Package depth: 11.6" (295 mm), Package height: 4.33" (110 mm)

Features
Product color *
Black
Purpose
Universal
Weight & dimensions
Label width
0.709" (1.8 cm)
Depth
0.984" (25 mm)
Weight & dimensions
Weight
19.6 oz (556 g)
Packaging data
Package width
5.71" (145 mm)
Package depth
11.6" (295 mm)
Package height
4.33" (110 mm)
Package weight
22.9 oz (650 g)
Country Distributor
United Kingdom 1 distributor(s)