Koss PRO4AAT Headphones Wired Head-band Stage/Studio Black, Silver, Tan

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10192
Info modified on:
10 Aug 2020, 19:17:14
Long product name Koss PRO4AAT Headphones Wired Head-band Stage/Studio Black, Silver, Tan:

3.5mm, 10 - 25000Hz, 95dB, 250Ω

Short summary description Koss PRO4AAT Headphones Wired Head-band Stage/Studio Black, Silver, Tan:

Koss PRO4AAT, Wired, 10 - 25000 Hz, Stage/Studio, Headphones, Black, Silver, Tan

Long summary description Koss PRO4AAT Headphones Wired Head-band Stage/Studio Black, Silver, Tan:

Koss PRO4AAT. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Stage/Studio. Headphone frequency: 10 - 25000 Hz. Cable length: 94.5" (2.4 m), Product color: Black, Silver, Tan

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.