location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss PTX6 Headphones Wired Head-band Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PTX6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
152447
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Koss PTX6 Headphones Wired Head-band Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Head-band Headphones
  • - Wired 3.5 mm connector
  • - Supraaural 80 - 20000 Hz 32 Ω 94 dB
Long product name Koss PTX6 Headphones Wired Head-band Black :
The short editorial description of Koss PTX6 Headphones Wired Head-band Black

3.5 mm, black
More>>>
Short summary description Koss PTX6 Headphones Wired Head-band Black:
This short summary of the Koss PTX6 Headphones Wired Head-band Black data-sheet is auto-generated and uses the product title and the first six key specs.

Koss PTX6, Wired, 80 - 20000 Hz, Headphones, Black

Long summary description Koss PTX6 Headphones Wired Head-band Black:
This is an auto-generated long summary of Koss PTX6 Headphones Wired Head-band Black based on the first three specs of the first five spec groups.

Koss PTX6. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 80 - 20000 Hz. Cable length: 47.2" (1.2 m), Product color: Black

Brand Image Article code product Stock Price from
Koss

Koss KDE250 Headphones Wired Music Gray
(show image)
163022 KDE250 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss Porta Pro 25th Anniversary Headphones Wired Black
(show image)
168329 Porta Pro 25th Anniversary 0.00
(excl. VAT)
0 (incl. VAT)