location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss Pro3AA Headphones Wired Head-band Stage/Studio Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro3AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
152364
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0795327771503 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:17:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Koss Pro3AA Headphones Wired Head-band Stage/Studio Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Stage/Studio Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 15 - 20.000 Hz 60 Ω 100 dB
Long product name Koss Pro3AA Headphones Wired Head-band Stage/Studio Black, Silver :
The short editorial description of Koss Pro3AA Headphones Wired Head-band Stage/Studio Black, Silver

3.5mm, 15 - 20000Hz, 100dB, 60Ω
More>>>
Short summary description Koss Pro3AA Headphones Wired Head-band Stage/Studio Black, Silver:
This short summary of the Koss Pro3AA Headphones Wired Head-band Stage/Studio Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Koss Pro3AA, Wired, 15 - 20.000 Hz, Stage/Studio, Headphones, Black, Silver

Long summary description Koss Pro3AA Headphones Wired Head-band Stage/Studio Black, Silver:
This is an auto-generated long summary of Koss Pro3AA Headphones Wired Head-band Stage/Studio Black, Silver based on the first three specs of the first five spec groups.

Koss Pro3AA. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Stage/Studio. Headphone frequency: 15 - 20.000 Hz. Cable length: 94.5" (2.4 m), Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:22:55
Uk has collected 5 expert reviews for Koss Pro3AA Headphones Wired Head-band Stage/Studio Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Koss

Koss KDE250 Headphones Wired Music Gray
(show image)
163022 KDE250 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss Porta Pro 25th Anniversary Headphones Wired Black
(show image)
168329 Porta Pro 25th Anniversary 0.00
(excl. VAT)
0 (incl. VAT)