location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Precision Controller for Xbox

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Precision Controller for Xbox
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963321-0914 show
Show alternative article codes used in the online market place
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:10:22
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Precision Controller for Xbox
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Xbox
  • - Wireless
  • - AA
  • - Battery life (max): 50 h
Long product name Logitech Cordless Precision Controller for Xbox :
The short editorial description of Logitech Cordless Precision Controller for Xbox

Cordless Precision Controller for Xbox
More>>>
Logitech Cordless Precision Controller for Xbox:
The official marketing text of Logitech Cordless Precision Controller for Xbox as supplied by the manufacturer

Complete freedom and complete control. This second generation cordless controller was designed to be much smaller and lighter, yet still uses Logitech’s highly reliable 2.4 GHz Cordless Freedom technology to deliver precise control with no lag time. The controller only requires 2 AA batteries but is still able to operate over a range of 30 feet and provides over 50 hours of game play. Includes a 2.4 GHz receiver with two expansion slots.

Short summary description Logitech Cordless Precision Controller for Xbox:
This short summary of the Logitech Cordless Precision Controller for Xbox data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Precision Controller for Xbox, Xbox, Wireless, 2.4 GHz, 359.8" (9.14 m), AA, 50 h

Long summary description Logitech Cordless Precision Controller for Xbox:
This is an auto-generated long summary of Logitech Cordless Precision Controller for Xbox based on the first three specs of the first five spec groups.

Logitech Cordless Precision Controller for Xbox. Gaming platforms supported: Xbox. Connectivity technology: Wireless, Frequency range: 2.4 GHz, Wireless range: 359.8" (9.14 m). Battery type: AA, Battery life (max): 50 h. Weight: 21.8 oz (618 g). Pointing device: Thumb stick, 8-way D-pad

Input device
Gaming platforms supported *
Xbox
Ports & interfaces
Connectivity technology *
Wireless
Frequency range
2.4 GHz
Wireless range
359.8" (9.14 m)
Power
Battery type
AA
Battery life (max)
50 h
Weight & dimensions
Weight
21.8 oz (618 g)
Other features
Pointing device
Thumb stick, 8-way D-pad
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:27:25
Uk has collected 6 expert reviews for Logitech Cordless Precision Controller for Xbox and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:27:25
Ironically now that Controller S is standard in the box, this is the one of the few firms supporting larger-handed Xbox gamers...
50%
brighthub.com
Updated:
2011-10-03 23:27:20
Im tired of the wired controllers, arent you?Logitech Precision Wireless ControllerProduct DetailsWhen you think of wireless, you are probably thinking about the Internet connection that you have in your living room. Did you ever think that a contro...
100%
Computerpoweruser.com
Updated:
2011-10-03 23:27:22
Not only have graphics improved mightily since the old Atari 2600, controllers have come a long way since those single button joystick days, as well. In addition to more buttons than your average person has fingers, todays controllers are also severi...
0%
Brand Image Article code product Stock Price from
Logitech G

Logitech G G920 Black USB Steering wheel + Pedals Analogue MAC, PC, Xbox
(show image)
941-000145 G920 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Xbox Controller S/XM
(show image)
K86-00014 Xbox Controller S/XM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)