Tripp Lite logo

Tripp Lite SRRAILDPTH1U rack accessory Depth adapter

Data-sheet quality:
created/standardized by Icecat
Product views:
63852
Info modified on:
19 Aug 2024, 13:02:55
Bullet Points Tripp Lite SRRAILDPTH1U rack accessory Depth adapter:
  • - Adds 4 in. within your rack to provide extra room for deep equipment
  • - Can reduce mounting depth by 4 in. to allow easier front access to cabling
  • - Made from heavy-duty steel with a black powder-coated finish to match your rack
  • - Compatible with EIA-standard 19 in. open frame racks and enclosures
  • - 1U brackets come with all necessary mounting hardware for easy installation
Guarantee:
5-year limited
Long product name Tripp Lite SRRAILDPTH1U rack accessory Depth adapter:

SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm)

Tripp Lite SRRAILDPTH1U rack accessory Depth adapter:

Increase or Decrease the Depth of Your Server Rack by 4 in.
This SmartRack® rail-depth adapter kit lets you mount rack equipment so that it either extends four inches (10.2 centimeters) past the front vertical mounting rails or recesses four inches within the rails. This would benefit you, for instance, if you mounted extra-deep equipment that protruded out the front of the rack and prevented you from closing the door. Or it can allow you easier access to front cabling and help cut down on cable strain.

Easy Installation Using the Included Hardware
The SRRAILDPTH1U comes with two steel mounting brackets made from heavy-duty steel with a black powder-coated finish to mesh seamlessly with your rack. Connect the 1U extension brackets to the front rails using the included hardware. Position the brackets outside the rails to increase rack depth or inside the rails to decrease rack depth. Then mount the equipment to the brackets. The SRRAILDPTH1U is compatible with EIA-standard 19-inch open frame racks and enclosures.

Short summary description Tripp Lite SRRAILDPTH1U rack accessory Depth adapter:

Tripp Lite SRRAILDPTH1U, Depth adapter, Black, 1U, China, 2.5" (63.5 mm), 4.5" (114.3 mm)

Long summary description Tripp Lite SRRAILDPTH1U rack accessory Depth adapter:

Tripp Lite SRRAILDPTH1U. Type: Depth adapter, Product color: Black, Rack capacity: 1U. Width: 2.5" (63.5 mm), Depth: 4.5" (114.3 mm), Height: 2" (50.8 mm). Quantity per pack: 2 pc(s), Package width: 2.37" (60.3 mm), Package depth: 4.75" (120.6 mm). Quantity per master (outer) case: 90 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.