Tripp Lite logo

Tripp Lite N042E-WHMR wall plate/switch cover Black

Data-sheet quality:
created/standardized by Icecat
Product views:
49140
Info modified on:
10 Aug 2024, 11:55:48
Bullet Points Tripp Lite N042E-WHMR wall plate/switch cover Black:
  • - Ideal for home/office audio/video, VoIP or Ethernet in-wall wiring installations
  • - High-impact plastic construction designed to blend in with your home/office décor
  • - Black ring measures 22.5 x 45 mm for a sleek, professional appearance
Guarantee:
Lifetime limited
Long product name Tripp Lite N042E-WHMR wall plate/switch cover Black:

Color Ring for European-Style Insert, 22.5 x 45 mm, Black, TAA

Tripp Lite N042E-WHMR wall plate/switch cover Black:

Black Color Ring Helps Complete Your In-Wall Network Connection
This European-style color ring fits snugly around a compatible wall module to highlight your cable installation. A comfortable fit for home or office audio/video, VoIP phone and Ethernet applications, just to name a few, the black ring is easy to install. It is compatible with N042E-WHM0, N042E-WHM1-S and N042E-WHM-C1 models.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This black color ring measures 22.5 x 45 millimeters and blends elegantly into any home or office décor for a sleek, professional installation. The polycarbonate construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

Short summary description Tripp Lite N042E-WHMR wall plate/switch cover Black:

Tripp Lite N042E-WHMR, Black, Polycarbonate (PC), Conventional, Any brand, Keystone module, UL 94, RoHS; REACH

Long summary description Tripp Lite N042E-WHMR wall plate/switch cover Black:

Tripp Lite N042E-WHMR. Product color: Black, Material: Polycarbonate (PC), Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 4" (101.6 mm), Package depth: 5.5" (139.7 mm). Country of origin: Taiwan, Master (outer) case width: 8" (203.2 mm), Master (outer) case length: 12" (304.8 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.