location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B110-SP-10G surge protector Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B110-SP-10G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269614 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:50:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B110-SP-10G surge protector Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easy to connect between network source and device using standard Cat5/5e/6/8 cabling
  • - Rapid reaction time under 1 ns helps prevent damage from power surges
  • - Supports Ethernet network data transmission speeds up to 10 Gbps
  • - DIN-mountable with optional accessory (B110-DIN-02)
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 2-year limited
Long product name Tripp Lite B110-SP-10G surge protector Black :
The short editorial description of Tripp Lite B110-SP-10G surge protector Black

In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA
More>>>
Tripp Lite B110-SP-10G surge protector Black:
The official marketing text of Tripp Lite B110-SP-10G surge protector Black as supplied by the manufacturer

In-Line Surge Protector Keeps Your 10G Ethernet Network Equipment Safe
Ideal for home/corporate security systems, home theaters, trade shows and other digital signage applications, the B110-SP-10G protects connected network equipment from damage caused by electrostatic discharge (ESD), power surges and cable discharge events. Just connect it between your network source and device using Cat5/5e/6/6a/8 cables and ground it with the included wire. Note
: Surge protection is unidirectional e.g. from source to device or device to source. Two B110-SP-10G surge protectors, connected in a series, are required to protect both the source and the connected device.

Your Last Defense Against Intruding Voltage Spikes
Solid-state silicon-avalanche diode technology features low clamping voltage, providing superior protection against ESD and super-fast response time under one nanosecond. Gas discharge modules on all four twisted pairs protect each wire from surges or spikes by dissipating the voltage transient through a contained plasma gas. The B110-SP-10G meets the following IEC regulations: IEC 61000-4-2 (8K/15kV), IEC 61000-4-5 2kA (8/20µs), 6kV (8/20µs) and IEC 61000-4-4 (2kV)

Ready to Use Right from the Package, So You Can Plug and Play Immediately
This in-line surge protector supports data transmission speeds up to 10 Gbps without signal degradation. No software, drivers or external power supply is required. The compact metal housing is designed to endure in applications where static discharge is likely to occur. Surface mounting hardware is included. Can be DIN-mounted with optional accessory (B110-DIN-02). Be sure the distance between the B110-SP-10G and the equipment it is protecting is no more than 100 meters (330-ft).

TAA-Compliant for GSA Schedule Purchases
The B110-SP-10G is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B110-SP-10G surge protector Black:
This short summary of the Tripp Lite B110-SP-10G surge protector Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B110-SP-10G, 10 Gbit/s, Black, Aluminum, Taiwan, 8.82 oz (250 g), 2.53" (64.3 mm)

Long summary description Tripp Lite B110-SP-10G surge protector Black:
This is an auto-generated long summary of Tripp Lite B110-SP-10G surge protector Black based on the first three specs of the first five spec groups.

Tripp Lite B110-SP-10G. Data transfer rate: 10 Gbit/s. Product color: Black, Material: Aluminum, Country of origin: Taiwan. Weight: 8.82 oz (250 g), Width: 2.53" (64.3 mm), Depth: 1.01" (25.7 mm). Certification: IEC 61000, RoHS; CE (Europe); REACH; FCC (USA). Package width: 8.43" (214 mm), Package depth: 6.46" (164 mm), Package height: 2.17" (55 mm)

Brand Image Article code product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 120.1" (3.05 m) Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 120.1" (3.05 m)
(show image)
TLP610COILAM Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m) Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m)
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m) Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m)
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Gray 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Gray 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-CAT-OD2 surge protector White Tripp Lite B110-SP-CAT-OD2 surge protector White
(show image)
B110-SP-CAT-OD2 B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SK3BUAM surge protector Black 3 AC outlet(s) 110 - 125 V Tripp Lite SK3BUAM surge protector Black 3 AC outlet(s) 110 - 125 V
(show image)
SK3BUAM Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)