LaCie logo

LaCie Hard Drive, Design by F.A. Porsche 500GB - Refurbished external hard drive 7200 RPM USB 2.0 Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19662
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 Year Limited Warranty
Long product name LaCie Hard Drive, Design by F.A. Porsche 500GB - Refurbished external hard drive 7200 RPM USB 2.0 Silver:

Hard Drive, Design by F.A. Porsche 500GB, Hi-Speed USB 2.0 - Refurbished

Short summary description LaCie Hard Drive, Design by F.A. Porsche 500GB - Refurbished external hard drive 7200 RPM USB 2.0 Silver:

LaCie Hard Drive, Design by F.A. Porsche 500GB - Refurbished, 500 GB, 2.0, 7200 RPM, Silver

Long summary description LaCie Hard Drive, Design by F.A. Porsche 500GB - Refurbished external hard drive 7200 RPM USB 2.0 Silver:

LaCie Hard Drive, Design by F.A. Porsche 500GB - Refurbished. HDD capacity: 500 GB. USB version: 2.0. HDD speed: 7200 RPM. Product color: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.