location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z735 Easy Colour Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20M0000
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:43
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One Year
Long product name Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI :
The short editorial description of Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI

Z735 Easy Colour Printer
More>>>
Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI:
The official marketing text of Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer

- Print quickly & easily all kinds of documents including photos!
- Only one cartridge to use & replace in order to easily produce fantastic outputs.
- Crisp text output & outstanding borderless photos up to 4800 dpi (from 10x15 cm up to A4).
- Borderless 10x15 cm photos as fast as 38 sec.
- Includes Lexmark Imaging Studio for easy photo management
- Compact design to save space at home

Short summary description Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI:
This short summary of the Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z735 Easy Colour Printer, Inkjet, 4800 x 1200 DPI

Long summary description Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark Z735 Easy Colour Printer photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark Z735 Easy Colour Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
15 ppm
Print speed (color photo, draft quality)
15 ppm
Features
Market positioning *
Home & office
Maximum duty cycle
1000 pages per month
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, CCC Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, PCBC B-Mark, GOST-R
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Paper tray media types
Banner, Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
Non-ISO print media sizes
Hagaki card, Index card
Ports & interfaces
I/O ports
USB
Performance
Sound pressure level (printing)
45 dB
Weight & dimensions
Weight
5.07 lbs (2.3 kg)
Other features
Dimensions (WxDxH)
14.8 x 8.82 x 5.98" (377 x 224 x 152 mm)
Mac compatibility
No
Color printing technology
3 Color Inkjet - Cyan, Magenta, Yellow
Package dimensions (WxDxH)
19.4 x 11.5 x 8.27" (494 x 291 x 210 mm)
Print speed (black, normal quality, A4/US Letter)
5 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows 98 Microsoft Windows Me Microsoft Windows XP
Print quality (black, normal quality)
1200 DPI