location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Netfinity 1742-90X server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Netfinity 1742-90X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
71P8138
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by IBM
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2017 14:49:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name IBM Netfinity 1742-90X server :
The short editorial description of IBM Netfinity 1742-90X server

FAStT900 SW cord, FR public
More>>>
Short summary description IBM Netfinity 1742-90X server:
This short summary of the IBM Netfinity 1742-90X server data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Netfinity 1742-90X, 0.748" (19 mm), 6.54" (166 mm), 2.5" (63.5 mm)

Long summary description IBM Netfinity 1742-90X server:
This is an auto-generated long summary of IBM Netfinity 1742-90X server based on the first three specs of the first five spec groups.

IBM Netfinity 1742-90X. Width: 0.748" (19 mm), Depth: 6.54" (166 mm), Height: 2.5" (63.5 mm)

Brand Image Article code product Stock Price from
IBM

IBM eServer xSeries 226 server Tower Intel® Xeon® 3.4 GHz 1 GB 514 W
(show image)
8648E4G xSeries 226 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 226 server Tower Intel® Xeon® 3 GHz 0.5 GB 530 W
(show image)
8648ECG xSeries 226 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 236 server Tower Intel® Xeon® 3.8 GHz 1 GB DDR2-SDRAM 670 W
(show image)
88415RG xSeries 236 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 236 server Tower Intel® Xeon® 3 GHz 1 GB DDR2-SDRAM 670 W
(show image)
88411SG xSeries 236 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 236 server Tower Intel® Xeon® 2.8 GHz 1 GB DDR2-SDRAM 670 W
(show image)
88410RG xSeries 236 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 226 server Tower Intel® Xeon® 2.8 GHz 0.5 GB 514 W
(show image)
8488A6G xSeries 226 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 226 server Tower Intel® Xeon® 2.8 GHz 0.5 GB 530 W
(show image)
8488A4G xSeries 226 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 226 server Tower Intel® Xeon® 2.8 GHz 0.5 GB 530 W
(show image)
8488A2G xSeries 226 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 236 server Tower Intel® Xeon® 3.4 GHz 1 GB 670 W
(show image)
8841EFG xSeries 236 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 346 server Rack Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM 625 W
(show image)
88403SG xSeries 346 0.00
(excl. VAT)
0 (incl. VAT)