IBM logo

IBM Netfinity 1742-90X server

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by IBM
Product views:
93392
Info modified on:
05 Aug 2017, 14:49:04
Long product name IBM Netfinity 1742-90X server:

FAStT900 EU cord, FR public

Short summary description IBM Netfinity 1742-90X server:

IBM Netfinity 1742-90X, 0.748" (19 mm), 6.54" (166 mm), 2.5" (63.5 mm)

Long summary description IBM Netfinity 1742-90X server:

IBM Netfinity 1742-90X. Width: 0.748" (19 mm), Depth: 6.54" (166 mm), Height: 2.5" (63.5 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.