Lexmark logo

Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47416
Info modified on:
28 Jan 2020, 15:40:54
Guarantee:
One Year on-site repair
Long product name Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4:

Monochrome laser printer T632

Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4:

With the T632, you can unlock your workgroup's true potential with up to 40 ppm performance and a speedy time to first page. An ultra-rapid processor and a 64 MB of memory ensure you fast reliable output for complex jobs in a shared printing environment. It also comes with native support for OCR fonts and barcodes. And an internal PDF function provides ''drag and print'' simplicity for printing graphic files without additional applications.

- Up 40 ppm LTR, 38 ppm A4
- Time to first page TBD
- 350 MHZ processor
- Parallel and USB connectivity
- 200,000 pages per month duty cycle

Short summary description Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4:

Lexmark Monochrome laser printer T632, Laser, Color, 1200 x 1200 DPI, A4, 38 ppm

Long summary description Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4:

Lexmark Monochrome laser printer T632. Print technology: Laser, Color. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.