VTech logo

VTech Music Kid

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43591
Info modified on:
20 Aug 2024, 10:42:57
Short summary description VTech Music Kid:

VTech Music Kid, 2 yr(s), AA, 16.9 oz (480 g), Multicolor

Long summary description VTech Music Kid:

VTech Music Kid. Recommended age (min): 2 yr(s), Recommended age (max): 6 yr(s). Battery type: AA. Weight: 16.9 oz (480 g). Product color: Multicolor

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.