location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X850e Laser A4 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X850e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15R0050
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X850e Laser A4 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 625 MHz
  • - 233 lbs (105.7 kg)
Guarantee: One Year or 600,000 impressions - OnSite Repair.
Long product name Lexmark X850e Laser A4 1200 x 1200 DPI 35 ppm :
The short editorial description of Lexmark X850e Laser A4 1200 x 1200 DPI 35 ppm

X850e MFP, Laser, Monochrome, 35 ppm A4, 19ppm A3, 1200 x 1200 dpi, 256 MB, 33.6 Kbps modem speed , USB Ethernet Parallel
More>>>
Lexmark X850e Laser A4 1200 x 1200 DPI 35 ppm:
The official marketing text of Lexmark X850e Laser A4 1200 x 1200 DPI 35 ppm as supplied by the manufacturer

Ideal for small to mid-size businesses with wide-format mono needs, the Lexmark X850e takes care of all your printing, copying, scanning and faxing in just one compact device. Offering rapid 35 ppm print speeds and plenty of innovative features, it saves you time, money, floor space, and even electricity.

Budget friendly: Affordably priced, the X850e offers a rich range of advanced features to help businesses work more easily and productively than ever before.

Big-screen simplicity: The incredibly large, customisable touch-screen provides fast access to a number of easy-to-use functions, including duplex colour scanning.

Faster and more robust: The X850e delivers 35 ppm print speeds, a rapid time to first page, advanced finishing, and large standard input capacity of 3,100 sheets.

Short summary description Lexmark X850e Laser A4 1200 x 1200 DPI 35 ppm:
This short summary of the Lexmark X850e Laser A4 1200 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X850e, Laser, 1200 x 1200 DPI, Mono copying, Color scanning, Mono faxing, A4

Long summary description Lexmark X850e Laser A4 1200 x 1200 DPI 35 ppm:
This is an auto-generated long summary of Lexmark X850e Laser A4 1200 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

Lexmark X850e. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
5 s
Copying
Copying *
Mono copying
Scanning
Scanning *
Color scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
150000 pages per month
Digital sender
No
Page description languages
PCL 6, PDF 1.5, PostScript 3, PPDS
Input & output capacity
Total input capacity *
3100 sheets
Total output capacity *
500 sheets
Maximum input capacity
5100 sheets
Maximum output capacity
3800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Folio, Letter
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 10, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Internal storage capacity
80 GB
Internal memory *
256 MB
Processor frequency
625 MHz
Sound pressure level (printing)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Recommended operating temperature range (T-T)
16 - 32 °C
Certificates
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 320-1, ECMA-74, CE Class A, CB IEC 60950 1, IEC 61000-3-2 and -3-3, EN 55022, EN 55024, CISPIR 22 Class A, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A, CCC Class A, RPC, PSB, MIC, EK - K60950
Weight & dimensions
Weight
233 lbs (105.7 kg)
Other features
Networking features
10/100Base-T(X)
Dimensions (WxDxH)
43.1 x 25.2 x 27.6" (1095 x 640 x 700 mm)
Image scaling/enlargement range
25–400 %
Maximum internal memory
0.768 GB
Compatible operating systems
Apple Mac OS X, 9.x/ Windows 98SE/Me/2000/XP/2003
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Scan, No