location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom Vloggercam roze Children's digital camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vloggercam roze
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-531832
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765318320
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2022 09:36:03
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech KidiZoom Vloggercam roze Children's digital camera:
This short summary of the VTech KidiZoom Vloggercam roze Children's digital camera data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom Vloggercam roze, Children's digital camera, 5 yr(s), Dutch, 14.3 oz (405 g), Pink

Long summary description VTech KidiZoom Vloggercam roze Children's digital camera:
This is an auto-generated long summary of VTech KidiZoom Vloggercam roze Children's digital camera based on the first three specs of the first five spec groups.

VTech KidiZoom Vloggercam roze. Product type: Children's digital camera. Recommended age (min): 5 yr(s), Languages support: Dutch. Weight: 14.3 oz (405 g). Product color: Pink

Design
Product type *
Children's digital camera
Product color *
Pink
Material
Plastic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Languages support
Dutch
Auto shut-off
Yes
Country of origin
China
Intrastat code
852589000
Learning & training skills
Learning & training skills
Creative thinking skills training, Fine motor skills training, Hand-eye coordination development
Audio
Music playback
No
Sounding
No
Speaking function
No
Power
Power source type *
Battery
Batteries required
No
Battery technology
Lithium-Ion (Li-Ion)
USB charging
Yes
Rechargeable
Yes
Weight & dimensions
Width
3.58" (91 mm)
Depth
1.46" (37 mm)
Weight & dimensions
Height
2.4" (61 mm)
Weight
14.3 oz (405 g)
Packaging data
Package width
7.87" (200 mm)
Package depth
2.68" (68 mm)
Package height
11" (279 mm)
Package weight
25.4 oz (720 g)
Packaging content
Wrist strap included
Yes
Cartridge included
Yes
Logistics data
Pallet type
800 x 1200 mm
Quantity per pallet
260 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet
65 pc(s)
Number of cartons per pallet layer
13 pc(s)
Package volume
3794.4 cm³
Master (outer) case width
11.9" (301 mm)
Master (outer) case length
8.78" (223 mm)
Master (outer) case height
12" (306 mm)
Master (outer) case weight
7.05 lbs (3.2 kg)
Master (outer) case volume
20539.64 cm³
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417765318328
Supplier features
Assembly required
No
Brand Image Article code product Stock Price from
VTech KidiZoom Snap Touch roze Children's digital camera VTech KidiZoom Snap Touch roze Children's digital camera
(show image)
80-549252 Snap Touch roze
VTech KidiZoom Snap Touch Children's digital camera VTech KidiZoom Snap Touch Children's digital camera
(show image)
80-549223 Snap Touch
VTech KidiZoom PrintCam blauw Children's digital camera VTech KidiZoom PrintCam blauw Children's digital camera
(show image)
80-549123 PrintCam blauw
VTech KidiZoom PrintCam Children's digital camera VTech KidiZoom PrintCam Children's digital camera
(show image)
80-549182 PrintCam
VTech KidiZoom Vloggercam Children's digital camera VTech KidiZoom Vloggercam Children's digital camera
(show image)
80-531882 Vloggercam