location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2022 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R650xs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V0GGG+634-BYKR+634-BYLB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2022 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows Server 2022 Standard
  • - Intel Xeon Gold 5318Y (36MB Cache, 2.1GHz)
  • - 32GB (2933MHz) DDR4-SDRAM (1 x 32) & 480GB SSD
  • - iDRAC9, Enterprise 15G
Long product name DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2022 Standard :
The short editorial description of DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2022 Standard

Intel Xeon Gold 5318Y (36MB Cache, 2.1GHz), 32GB DDR4-SDRAM (2933MHz), 480GB SSD, LAN (Broadcom 5720), PERC H755, iDRAC9, Enterprise 15G, 800W, Windows Server 2022 Standard
More>>>
DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2022 Standard:
The official marketing text of DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2022 Standard as supplied by the manufacturer

1U server that’s purpose-built for scale-out solutions
The Dell EMC PowerEdge R650xs is designed to meet a specific set of requirements for medium-duty workloads with enterprise-class performance and capabilities.

Short summary description DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2022 Standard:
This short summary of the DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2022 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R650xs, 2.1 GHz, 5318Y, 32 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2022 Standard:
This is an auto-generated long summary of DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2022 Standard based on the first three specs of the first five spec groups.

DELL PowerEdge R650xs. Processor family: Intel® Xeon® Gold, Processor frequency: 2.1 GHz, Processor model: 5318Y. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2022 Standard. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor generation
3rd Generation Intel® Xeon® Scalable
Processor model *
5318Y
Processor frequency *
2.1 GHz
Processor boost frequency
3.4 GHz
Processor cores
24
Processor cache
36 MB
Number of processors installed
1
Thermal Design Power (TDP)
165 W
System bus rate
11.2 GT/s
Processor threads
48
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory ranking
2
Memory slots
16x DIMM
Memory clock speed
2933 MHz
Memory layout (slots x size)
1 x 32 GB
Memory data transfer rate
3200 MT/s
Storage
Total storage capacity *
480 GB
Number of SSDs installed
1
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
Supported SSD sizes
2.5"
Number of SSDs supported
8
RAID support *
No
Supported RAID controllers
PERC H755
Hot-Plug support
Yes
Optical drive type *
No
Drive writes per day (DWPD)
1
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
2
Expansion slots
PCI Express x16 slots
2
Design
Chassis type *
Rack (1U)
Product color
Black
Bezel
Yes
Performance
Remote administration
iDRAC9, Enterprise 15G
Software
Operating system installed *
Windows Server 2022 Standard
Compatible operating systems *
Canonical® Ubuntu® Server LTS Citrix® Hypervisor® Microsoft® Windows Server® with Hyper-V RedHat® Enterprise Linux SUSE® Linux Enterprise Server VMware® ESXi®
Power
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Number of redundant power supplies supported
2
Number of main power supplies
1
Power cable length
78.7" (2 m)
Power cable connector 1
C13 coupler
Power cable connector 2
C14 coupler
Power cable current
10 A
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 472440.9" (0 - 12000 m)
Weight & dimensions
Width
19" (482 mm)
Height
1.69" (42.8 mm)
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512