Lexmark logo

Lexmark X7350 Inkjet A4 13 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72356
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lexmark X7350 Inkjet A4 13 ppm:

X7350 - Complete Business Solution All-In-One

Lexmark X7350 Inkjet A4 13 ppm:

Key features:
- The Lexmark X7350 All-in-One combines broad office functionality, helping you do more, with truly professional results.
- High Quality black and colour prints up to 4800 dpi.
- Fast prints up to 25ppm black and up to 19ppm colour.
- Exclusive Productivity Suite Software: easily organize, scan & edit documents.
- Scan Multi-page Documents to E-mail with the 50 page Automatic Document Feeder.
- Network capable for multiple users (optional).
- 33.6Kbps Fax Modem.
- Direct camera printing with Pictbridge.

Short summary description Lexmark X7350 Inkjet A4 13 ppm:

Lexmark X7350, Inkjet, Color printing, Color copying, Color scanning, Mono faxing, A4

Long summary description Lexmark X7350 Inkjet A4 13 ppm:

Lexmark X7350. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.