location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X8350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21M0000
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 13 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port
  • - 17.2 lbs (7.8 kg)
Guarantee: 1 year
Long product name Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm :
The short editorial description of Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm

X8350 All-in-One
More>>>
Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm:
The official marketing text of Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm as supplied by the manufacturer

Key features:

The Lexmark X8350 All-in-One Plus Photo combines broad office functionality with high-quality photo capability, helping you do more, with truly professional results.

Professional black and colour prints up to 4800dpi and premium photo borderless prints

Exclusive productivity suite software: easily organise, scan and edit documents

Scan multipage documents to email with the 50 page Automatic Document Feeder (ADF)

Network capable for multiple users (optional)

33.6kbps fax modem

Pictbridge, cardslots, photo enhancement software and large LCD screen: easy to view and print high quality photos

Short summary description Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm:
This short summary of the Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X8350, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm:
This is an auto-generated long summary of Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm based on the first three specs of the first five spec groups.

Lexmark X8350. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
25 ppm
Print speed (color, draft quality, A4/US Letter)
19 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
2 cpm
Copy speed (color, normal quality, A4)
1 cpm
Maximum copy speed (black, A4)
25 cpm
Maximum copy speed (color, A4)
16 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Borderless printing media sizes
2L, A4, A5, A6, B5, Hagaki card, L, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Compatible memory cards
Microdrive
Mac compatibility
No
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Certificates
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight
17.2 lbs (7.8 kg)
Other features
Networking features
Optional
Dimensions (WxDxH)
10 x 17.6 x 14.9" (254 x 448 x 379 mm)
Standard media sizes
10 Envelope, 7 3/4 Envelope, A4, A5, B5, C5, 6 3/4 Envelope, A2 Baronial, A6 Card, C6 Envelope, Hagaki Card, Index Card, Executive, Legal, Letter, 4" x 6" Photo, 4" x 6" Post Card, Statement, L, 2L, Chokei (3/4/40), Kakugata (3/4/5/6), 5" x 7" Photo, 130mm x 180 mm, 100mm x 150mm
Media types supported
Card Stock, Coated Paper, Envelopes, Labels, Plain paper, Transparencies, Banner(A4/Card), Hagaki Card, Index Card (3"x5"), Photo Paper
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Windows 98/Me/2000/XP
PictBridge
Yes
All-in-one functions
Fax, Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
21.2 x 12.9 x 18.6" (538.5 x 327.7 x 472.4 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:48:03
Uk has collected 12 expert reviews for Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 05:47:45
excellent all-in-one printer, scanner, copier and fax machine: This all-in-one machine from Lexmark fits the term better than most. As well as the usual functions of printing, scanning and copying, it has an automatic sheet feeder, memory card readers and...
0%
pcadvisor.co.uk
Updated:
2011-08-10 05:47:50
This MFD attempts to offer all things to all people. Combining printer, scanner, copying and fax functions within one bulky unit, the X8350 goes further than most. MFDs are usually slanted towards the home market or the business world, but the Lexmar...
Bottom line The X8350 is a decent buy for businesses; home users looking to reproduce their photos may not find it quite as satisfying. The software is good and the feature-set is impressive, but at £200 its perhaps a little expensive. Robin Morris Lowest online...
70%
expertreviews.co.uk
Updated:
2011-08-10 05:47:53
Multifunction peripherals (MFPs) usually tend towards one of two types. Those aimed at photographers typically have memory card slots and a display screen that can be used for direct printing, while those designed for use in an office concentrate on...
40%
pcauthority.com.au
Updated:
2011-11-05 10:13:23
It?s one of the few to include a fax machine and the ADF could be useful, but we expected far better print quality and faster speed at this price.
33%
goodgearguide.com.au
Updated:
2011-11-05 10:13:23
Lexmarks new X8350 is a solid entry into the all-in-one photo printing category. Offering extremely quick text printing, with average photo printing at an affordable price it will fit well into most peoples home photography setups.
Good Quick text printing...
Bad Print quality a little lacking The Final Word A reasonable photo all-in-one that really shows its strength with speedy text printing. A decent alternative if you need office functions as a backup on your photo setup.
Bottom line A reasonable photo all-in-one that really shows its strength with speedy text printing. A decent alternative if you need office functions as a backup on your photo setup.
60%
Howstuffworks.com
Updated:
2011-08-10 05:47:38
Those looking for a multifunction device that provides an emphasis on color photo printing will want to place the Lexmark X8350 on their short list. This unit does not offer a lot of top-end features, but it does provide a nice value at less than $150...
Good Good photo-printing features...
Bad Can be slow when printing at highest quality...
Bottom line Those looking for a multifunction device that provides an emphasis on color photo printing will want to place the Lexmark X8350 on their short list. This unit does not offer a lot of top-end features, but it does provide a nice value at less than $150...
60%
hardwarecentral.com
Updated:
2011-08-10 05:47:43
Furnishing a home office on a $200 budget? Lexmarks ready with a color inkjet printer, scanner, and copier in one desk-space-saving unit, complete with features often absent at this price such as a full-function fax, automatic document feeder, and fla...
73%
v3.co.uk
Updated:
2011-08-10 05:47:55
Photo printing quality is acceptable, but there are some useful small office features...
80%
pcmag.com
Updated:
2011-08-10 05:48:00
The Lexmark X8350 ($199.99 direct) is an all-in-one that quite simply offers all of the right features for a small or home office. It also stands ready to print photos directly from a PictBridge-enabled camera or from memory card slots. And it includ...
Good Printer, scanner, and standalone copier and fax machine. Automatic document feeder. Direct printing from memory cards and cameras.
Bad Below-par text quality. Relatively slow print speeds.
Bottom line Even though its slow, the Lexmark X8350 can tackle everything a small or home office needs...
60%
trustedreviews.com
Updated:
2011-08-10 05:48:02
The X8350 is an inkjet-based, all-in-one business machine, sitting somewhere between Lexmark's inexpensive home ink-jets and its high duty office lasers. Intended for small offices, it uses relatively low-capacity inkjet cartridges, but comes in at under...
90%