location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5470
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22N0000
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 15 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port
  • - 14.3 lbs (6.5 kg)
Long product name Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm :
The short editorial description of Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm

X5470
More>>>
Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm:
The official marketing text of Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm as supplied by the manufacturer

- Fast print speeds, versatile functionality and brilliant photo quality in one sleek design.
- Print fast! Up to 25 ppm black and 18 ppm color
- Full featured fax with convenient auto document feeder
- Direct photo printing from memory cards or with PictBridge
- Scan-back proof sheet option allows for PC-free photo printing
- 1-Touch PC-free copy

Short summary description Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm:
This short summary of the Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X5470, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm:
This is an auto-generated long summary of Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm based on the first three specs of the first five spec groups.

Lexmark X5470. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
1.4 cpm
Copy speed (color, normal quality, A4)
0.7 cpm
Maximum copy speed (black, A4)
17 cpm
Maximum copy speed (color, A4)
11 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scan technology
CIS
Input color depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Coated paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
A2 baronial, Executive, Hagaki card, Index card, l, Legal, Letter, Statement
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Compatible memory cards
Microdrive, MMC, MS Duo, MS Pro, SD, xD
Sound pressure level (printing)
40 dB
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight
14.3 lbs (6.5 kg)
Other features
Dimensions (WxDxH)
17.9 x 12.6 x 7.56" (454 x 320 x 192 mm)
Print quality (black, draft quality)
25 DPI
Standard media sizes
5 x 7", 13 x 18 cm, 10 x 15 cm, 10 x 20 cm, 4 x 8"
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows 98 SE, Microsoft Windows Me, Microsoft Windows XP, Apple Mac OS X (10.3.0-10.3.x), Apple Mac OS X (10.4.0-10.4.x), Microsoft Windows XP Professional x64
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:49:37
Uk has collected 22 expert reviews for Lexmark X5470 Inkjet A4 4800 x 1200 DPI 15 ppm and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-03 22:49:37
The Lexmark X5470 is an extremely affordable, all-in-one, inkjet printer that includes some surprising features – a built-in colour fax machine and sheet-fed copier – not expected in bargain-basement models. Print times were on the slow side...
Good Built-in colour fax, inexpensive, automatic document feeder, included media card reader...
Bad Must swap cartridges for photo printing, no individual ink cartridges, no preview LCD, software is inflexible, slow, lines appear in some images Min specs: Mac OS X 10.3 or later...
Bottom line The Lexmark X5470 is an easy-to-use multifunction printer made for the budget conscious – it’s cheap to run as well as buy. However, its lack of advanced controls, low-resolution scans, and sluggish print speeds will have the wealthier, pickie...
60%
pcadvisor.co.uk
Updated:
2011-10-03 22:49:37
The name Lexmark is not usually top of the agenda when discussing brands associated with high-quality inkjet printers, so its latest MFD (multifunction device) – the X5470 – came as something of a surprise. It has an attractive, robust design...
Bottom line The Lexmark X5470 is a winner when it comes to build quality and simple, functional design. Its just a shame that print quality and speed arent up to par with the rest of its features – otherwise wed have had a genuinely top-notch MFD on our hands...
80%
pocket-lint.com
Updated:
2011-10-03 22:49:37
Is this the printer for all your office needs?...
Good Price, range of features, design, good photo output with additional six-ink cartridge, an attractive design and excellent sub £100 make this great value for money...
Bad Photo printing is slow and very mediocre with “basic” four-ink print cartridge, ADF jams too easily...
Bottom line The X5470 is a great office printer, scanner, fax, and copier in one stylish but quite bulky "box"...
80%
itreviews.com
Updated:
2011-10-03 22:49:37
mid-range all-in-one photo printer, scanner, copier and fax: Lexmark has a range of rather blocky-looking all-in-one devices, with the X5470 fitting some way up from the bottom. To prove this, it includes memory card slots, fax facilities and an Auto Docu...
0%
techradar.com
Updated:
2011-10-03 22:49:37
First impressions are often correct. As such, a quick glance through the Lexmarks X5470 impressive-looking feature list and specifications might have you scurrying for your credit card.For example, the printer has a built-in memory card reader and Pic...
Good Clever paper auto-sensing, It is cheap...
Bad Wonky printing, Smudging, Poor photo quality prints, Slow print speeds...
Bottom line First impressions are often correct. As such, a quick glance through the Lexmarks X5470 impressive-looking feature list and specifications might have you scurrying for your credit card.For example, the printer has a built-in memory card reader and Pic...
60%
alphr.com
Updated:
2011-10-03 22:49:37
Cheap to buy and run, the X5470 is great for mono printing, but less so for photos and images The X prefix denotes that Lexmark aims this printer at small-to-medium businesses, but thats ambitious at this price. Wed suggest its much better suited t...
83%
expertreviews.co.uk
Updated:
2011-10-03 22:49:37
The Lexmark X5470 is an all-in-one, fully Mac-compatible device capable of functioning without a computer attached for many operations.
100%
goodgearguide.com.au
Updated:
2011-11-05 10:15:27
Lexmarks budget multi-function device includes a fax and an automatic document feeder. The Lexmark X5470 cuts some corners to achieve its exceptionally low $249 price tag, but it still packs a remarkable set of features for the money. It has a 33.6Kbp...
Good Low price, built-in fax and automatic document feed...
Bad Slow photo printing, mediocre overall print quality The Final Word If you need a cheap combination of printer, scanner, fax, and copier for a home office in which speed and quality are of no concern, the Lexmark X5470 could be a good choice. But if you...
Bottom line If you need a cheap combination of printer, scanner, fax, and copier for a home office in which speed and quality are of no concern, the Lexmark X5470 could be a good choice. But if you need to make a good impression, consider spending a little more mo...
70%
pcauthority.com.au
Updated:
2011-11-05 10:15:28
Cheap to buy and run, the X5470 is great for mono printing, but less so for photos and images.
83%
gadgetguy.com.au
Updated:
2011-11-05 10:15:28
The X5470 is an attractive looking printer with an attractive set of features at an attractive price point. That should make it an attractive prospect for most small home offices and home users.
Good Quick printing of both black-and-white and colour prints. Striking visual design. Comes with a USB cable.
Bad Prone to paper jams if heavily loaded. No LCD screen for previewing photo card prints.
Bottom line The X5470 is an attractive looking printer with an attractive set of features at an attractive price point. That should make it an attractive prospect for most small home offices and home users.
80%
pcworld.com_techhive.com
Updated:
2011-10-03 22:49:37
Lexmark X5470 Lexmarks budget multifunction device includes a fax and an automatic document feeder. The Lexmark X5470 cuts some corners to achieve its exceptionally low $100 price tag (as of 10/25/06), but it still packs a remarkable set of features f...
Good Low price, Builtin fax and automatic document feed...
Bad Slow photo printing, Mediocre overall print quality...
Bottom line Lexmarks budget multifunction device includes a fax and an automatic document feeder.
71%
hardwarecentral.com
Updated:
2011-10-03 22:49:37
Inkjet printer/copier/scanners are everywhere. But the crowd starts to thin when you add fax capability to your wish list, thins more when you specify an automatic document feeder for multipage copying and faxing, and gets sparse when you also insist o...
67%
macworld.com
Updated:
2011-10-03 22:49:37
SummaryPros: Built-in color fax; inexpensive; automatic document feeder; included media card reader. Cons: Must swap cartridges for photo printing; no individual ink cartridges; no preview LCD; software is inflexible; slow; lines appear in some images...
Good Built-in color fax; inexpensive; automatic document feeder; included media card reader.
Bad Must swap cartridges for photo printing; no individual ink cartridges; no preview LCD; software is inflexible; slow; lines appear in some images.
Bottom line The Lexmark X5470 is an easy-to-use printer made for budget conscious users. But its lack of advanced controls, low-resolution scans, and sluggish print speeds will have the wealthier, pickier printer shopper looking elsewhere.
60%
trustedreviews.com
Updated:
2011-10-03 22:49:37
Inkjet all-in-one machines are definitely beginning to take over from inkjet printers as the main consumer printing device. For very little more money, you have all the extra functionality of scanning and copying. Lexmark has a range of all-in-ones to sui...
70%