location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet XT950 36-in Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet XT950 36-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Y9H1J
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548313181 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2024 04:47:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP DesignJet XT950 36-in Printer large format printer :
The short editorial description of HP DesignJet XT950 36-in Printer large format printer

DesignJet XT950 36-in Printer
More>>>
HP DesignJet XT950 36-in Printer large format printer:
The official marketing text of HP DesignJet XT950 36-in Printer large format printer as supplied by the manufacturer



Short summary description HP DesignJet XT950 36-in Printer large format printer:
This short summary of the HP DesignJet XT950 36-in Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet XT950 36-in Printer, 55.4" (1407 mm), 28.3" (720 mm), 38.1" (967 mm), 123.5 lbs (56 kg), 62" (1575 mm), 24.8" (630 mm)

Long summary description HP DesignJet XT950 36-in Printer large format printer:
This is an auto-generated long summary of HP DesignJet XT950 36-in Printer large format printer based on the first three specs of the first five spec groups.

HP DesignJet XT950 36-in Printer. Width: 55.4" (1407 mm), Depth: 28.3" (720 mm), Height: 38.1" (967 mm). Package width: 62" (1575 mm), Package depth: 24.8" (630 mm), Package height: 30.7" (780 mm)

Weight & dimensions
Width
55.4" (1407 mm)
Depth
28.3" (720 mm)
Height
38.1" (967 mm)
Weight
123.5 lbs (56 kg)
Packaging data
Package width
62" (1575 mm)
Package depth
24.8" (630 mm)
Package height
30.7" (780 mm)
Package weight
185.2 lbs (84 kg)
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)