location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-ALJI power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-ALJI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-7KXWY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184705612 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:26:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 450-ALJI power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offers 65-Watt enough to power and charge your laptop
  • - Comes bundled with 1meter power cord
  • - Incorporates a rubber strap for easy cable management and a LED light ring on the DC connector
Guarantee: 1 Year
Long product name DELL 450-ALJI power adapter/inverter Indoor Black :
The short editorial description of DELL 450-ALJI power adapter/inverter Indoor Black

65-Watt USB-C AC Adapter - UK
More>>>
DELL 450-ALJI power adapter/inverter Indoor Black:
The official marketing text of DELL 450-ALJI power adapter/inverter Indoor Black as supplied by the manufacturer

Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel.

Short summary description DELL 450-ALJI power adapter/inverter Indoor Black:
This short summary of the DELL 450-ALJI power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-ALJI, Laptop, Indoor, 65 W, Chromebook 11 3000 3110 Chromebook 11 3000 3110 2-in-1 Chromebook 11 3100 Chromebook 11 3100..., Black, 39.4" (1 m)

Long summary description DELL 450-ALJI power adapter/inverter Indoor Black:
This is an auto-generated long summary of DELL 450-ALJI power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

DELL 450-ALJI. Purpose: Laptop, Power supply type: Indoor, Maximum input power: 65 W. Product color: Black. Cable length: 39.4" (1 m). Quantity per pack: 1 pc(s)

The story is currently unavailable. Please, contact us.
Features
Purpose *
Laptop
Power supply type *
Indoor
Maximum input power
65 W
Features
Compatibility
Chromebook 11 3000 3110 Chromebook 11 3000 3110 2-in-1 Chromebook 11 3100 Chromebook 11 3100 2-In-1 Chromebook 11 5190 Chromebook 14 3400 Inspiron 13 5000 (5310) Inspiron 13 7000 (7306) 2-in-1 Inspiron 14 5000 (5482) 2-in-1 Inspiron 14 7000 (7400) Inspiron 14 7000 (7415) 2-in-1 Inspiron 14 7000 (7425) 2-in-1 Inspiron 14 7000 (7490) Inspiron 16 7000 (7620) 2-in-1 Latitude 12 Rugged Extreme Tablet 7220 Latitude 13 Rugged 7330 Extreme Latitude 14 Rugged 5430 Latitude 3120 2-in-1 Latitude 3300 Latitude 3301 Latitude 3310 Latitude 3310 2-in-1 Latitude 3320 Latitude 3330 Latitude 3400 Latitude 3410 Latitude 3420 Latitude 3500 Latitude 3510 Latitude 3520 Latitude 5320 2-in-1 Latitude 5330 Latitude 5400 Chrome Latitude 5420 Latitude 5430 Latitude 5520 Latitude 5530 Latitude 7310 Latitude 7320 2-in-1 Latitude 7320 Detachable Latitude 7330 Latitude 7410 2-in-1 Latitude 7420 2-in-1 Latitude 7430 Latitude 7520 Latitude 7530 Latitude 9330 Latitude 9420 2-in-1 Latitude 9430 Latitude 9520 2-in-1 Latitude Chromebook 14 7410 2-in-1 Precision 3560 Precision 3570 Vostro 13 5000 (5310) Vostro 13 5000 (5320) XPS 13 (9305)
Design
Product color *
Black
LED indicators
Yes
Weight & dimensions
Cable length
39.4" (1 m)
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)