Lexmark logo

Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39156
Info modified on:
18 Jan 2024, 17:34:07
Guarantee:
One Year Advanced Exchange
Long product name Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI:

The High Performance Printer for Demands of Business - Lexmark T644dtn

Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI:

Versatile: Specialized and general office printing is consolidated on one printer supporting an array of business output application needs.

Powerful: Standard 128MB RAM, expandable to 640MB, and a 514 MHz processor to handle large print jobs.

Security: In network printers with Lexmark MarkNet™ N8000 series print servers, SNMPv3, SSL, IPSec and 802.1x authentication provide security measures for printer communications and data encryption.

Convenient: For network printers, direct PDF printing from a USB flash drive using the convenient USB Direct interface on the operator panel.

Short summary description Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI:

Lexmark Mono Laser Printer T644dtn, 1200 x 1200 DPI, 47 ppm

Long summary description Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI:

Lexmark Mono Laser Printer T644dtn. Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 47 ppm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.