location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys HGA9N Antenna N Type network antenna 9 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HGA9N Antenna N Type
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HGA9N
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys HGA9N Antenna N Type network antenna 9 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 9 dBi
  • - 50 Ω
  • - Vertical polarization
Long product name Linksys HGA9N Antenna N Type network antenna 9 dBi :
The short editorial description of Linksys HGA9N Antenna N Type network antenna 9 dBi

HGA9N High Gain Omni-Directional Antenna for N Type Connectors
More>>>
Linksys HGA9N Antenna N Type network antenna 9 dBi:
The official marketing text of Linksys HGA9N Antenna N Type network antenna 9 dBi as supplied by the manufacturer

High-powered Omni-Directional Antenna increases the coverage area of the wireless network for your business

- High-powered 9 dBi Omni-Directional Antenna increases the signal strength of the WAP54GPE Access Point for wireless coverage around 360 degree radius.
- Omni-Directional Antenna makes coverage unconstrained to a specific area.
- Lightning protector and weatherproof for safe deployment on the exterior of your building.
- Easy to install - no software configuration is required.

Increase the range of the Wireless networkfor your Business! Attach these antennas to the WAP54GPE Exterion Access Point and increase both the effective strength of the outgoing signals and the receive sensitivity of the incoming signals.

The added signal strength and sensitivity also improves mid-range communication reliability because every packet comes through "loud and clear", reducing retransmissions due to weak signal reception errors.

The 9dBi signal strength allows the signals to travel further and detect the signals stronger in a 360 degree radius.

The weatherproof housing is able to withstand harsh outdoor conditions. The HGA9N includes a lightning surge protector, mounting kit, and cable.

Short summary description Linksys HGA9N Antenna N Type network antenna 9 dBi:
This short summary of the Linksys HGA9N Antenna N Type network antenna 9 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys HGA9N Antenna N Type, 9 dBi, 50 Ω, 360°, 11°, Vertical polarization, 1.92: 1

Long summary description Linksys HGA9N Antenna N Type network antenna 9 dBi:
This is an auto-generated long summary of Linksys HGA9N Antenna N Type network antenna 9 dBi based on the first three specs of the first five spec groups.

Linksys HGA9N Antenna N Type. Antenna gain level (max): 9 dBi, Impedance: 50 Ω, Horizontal beam width: 360°. Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 1.92: 1, Power handling: 4 W. Width: 2.95" (75 mm), Depth: 24.6" (625 mm), Height: 2.2" (56 mm). Frequency range: 2400 - 2500 MHz

Performance
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
11°
Antenna gain level (max) *
9 dBi
Features
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
1.92: 1
Power handling
4 W
Maximum operating distance
34645.7" (880 m)
Operational conditions
Operating temperature (T-T)
-30 - 80 °C
Storage temperature (T-T)
-30 - 80 °C
Weight & dimensions
Width
2.95" (75 mm)
Depth
24.6" (625 mm)
Height
2.2" (56 mm)
Weight
7.05 oz (200 g)
Other features
Network connection type
No
Frequency range
2400 - 2500 MHz