Cisco logo

Cisco SGE2000 Ethernet Switch Managed L3 Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29518
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco SGE2000 Ethernet Switch Managed L3 Black:

24-Port 10/100/1000 Gigabit Switch

Short summary description Cisco SGE2000 Ethernet Switch Managed L3 Black:

Cisco SGE2000 Ethernet Switch, Managed, L3

Long summary description Cisco SGE2000 Ethernet Switch Managed L3 Black:

Cisco SGE2000 Ethernet Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 48 Gbit/s

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.