location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX250 Optical Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000184
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 1000 DPI Black
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
Guarantee: 3 year
Long product name Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI :
The short editorial description of Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI

RX250 Optical Mouse, Black
More>>>
Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI:
The official marketing text of Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI as supplied by the manufacturer

The rebirth of a classic.

Fulfill basic user needs with features not found in price-competitive products. The familiar, ambidextrous shape has been updated with a new, flatter profile for improved comfort during extended use.

-Improved optical technology with 1000 dpi resolution.
-Smooth, precise tracking on a wide variety of surfaces.
-Easy-scrolling Wheel has a comfortable grid-design.
-Tilt Wheel Plus Zoom™ technology for left-to-right and up-down scrolling.

Short summary description Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI:
This short summary of the Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech RX250 Optical Mouse, Optical, USB Type-A + PS/2, 1000 DPI, Black

Long summary description Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI:
This is an auto-generated long summary of Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI based on the first three specs of the first five spec groups.

Logitech RX250 Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 1000 DPI, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product color *
Black
System requirements
Mac operating systems supported
No
Other features
Compatible operating systems
Windows 2000/XP/Vista
Brand Image Article code product Stock Price from
Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI Logitech RX250 Optical mouse USB Type-A + PS/2 1000 DPI
(show image)
ACTIONIT2618 RX250 Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)