Honeywell logo

Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wireless Wi-Fi Bluetooth

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21778
Info modified on:
10 Aug 2024, 11:19:28
Guarantee:
2 years
Long product name Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wireless Wi-Fi Bluetooth:

RP2F Mobile Printer, 203 DPI, Print Length 991mm, Print Width 48mm, Media Thickness 0.05 to 0.16mm, Bluetooth 5.0, Wi-Fi, 7.2V, 2500 mAh Lithium-ion (Li-ion), Black/Grey, 720g

Short summary description Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wireless Wi-Fi Bluetooth:

Honeywell RP2F, Direct thermal, 203 x 203 DPI, 127 mm/sec, Wireless, Lithium-Ion (Li-Ion), Black, Gray

Long summary description Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wireless Wi-Fi Bluetooth:

Honeywell RP2F. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 127 mm/sec. Connectivity technology: Wireless. Battery technology: Lithium-Ion (Li-Ion). Product color: Black, Gray

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.