location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell RP2f label printer Direct thermal 203 x 203 DPI Wireless Wi-Fi Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP2f
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP2F0001D20 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2024 09:41:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Honeywell RP2f label printer Direct thermal 203 x 203 DPI Wireless Wi-Fi Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Built-in barcodes: 1D, 2D
  • - Connectivity technology: Wireless
  • - USB port Wi-Fi Bluetooth 5.1
  • - 25.4 oz (720 g)
Long product name Honeywell RP2f label printer Direct thermal 203 x 203 DPI Wireless Wi-Fi Bluetooth :
The short editorial description of Honeywell RP2f label printer Direct thermal 203 x 203 DPI Wireless Wi-Fi Bluetooth

203 dpi, 25-125 mm/s (1-5 ips), Bluetooth 5.1, IEEE 802.11 a/b/g/n/ac
More>>>
Short summary description Honeywell RP2f label printer Direct thermal 203 x 203 DPI Wireless Wi-Fi Bluetooth:
This short summary of the Honeywell RP2f label printer Direct thermal 203 x 203 DPI Wireless Wi-Fi Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell RP2f, Direct thermal, 203 x 203 DPI, Wireless, Black

Long summary description Honeywell RP2f label printer Direct thermal 203 x 203 DPI Wireless Wi-Fi Bluetooth:
This is an auto-generated long summary of Honeywell RP2f label printer Direct thermal 203 x 203 DPI Wireless Wi-Fi Bluetooth based on the first three specs of the first five spec groups.

Honeywell RP2f. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI. Connectivity technology: Wireless. Product color: Black

Brand Image Article code product Stock Price from
Honeywell

Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wireless Wi-Fi Bluetooth
(show image)
RP2F0000B10 RP2F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)