Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 50 W 1.0 channels
- - 100 - 18000 Hz
- - Black
Long product name dB Technologies K70 loudspeaker Black 50 W
:
K70 - 2-Way Active Speaker, 5" Tweeter, 50W
The short editorial description of dB Technologies K70 loudspeaker Black 50 W
K70 - 2-Way Active Speaker, 5" Tweeter, 50W
More>>>
Short summary description dB Technologies K70 loudspeaker Black 50 W:
This short summary of the dB Technologies K70 loudspeaker Black 50 W data-sheet is auto-generated and uses the product title and the first six key specs.
dB Technologies K70, 1.0 channels, 50 W, 100 - 18000 Hz, Black
Long summary description dB Technologies K70 loudspeaker Black 50 W:
This is an auto-generated long summary of dB Technologies K70 loudspeaker Black 50 W based on the first three specs of the first five spec groups.
dB Technologies K70. Audio output channels: 1.0 channels. RMS rated power: 50 W, Frequency range: 100 - 18000 Hz. Product color: Black