location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Dual Video DockingStation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACP70EU show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 100 Mbit/s
Long product name Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black :
The short editorial description of Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

USB 3.0 Dual Video Docking Station
More>>>
Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
The official marketing text of Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black as supplied by the manufacturer

The Targus USB 3.0 Dual Video Docking Station provides a universal expansion solution for Windows based laptops through its single USB connection.

Monitors, printers, network, keyboard, mouse… all instantly accessible through the Plug and Play capabilities of the universal docking station.

The design of the docking station allows you to rest your laptop on it to provide additional cooling and a more comfortable typing position.

"Always On" USB ports enable you to continuously provide power to any device you wish to power even when the laptop isn’t connected.

The single USB cable connection will occupy only 1 of your laptop’s USB ports, meaning this docking station can be used with different brand laptops, making it a popular choice for IT managers.

Short summary description Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB 3.0 Dual Video DockingStation, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, 100 Mbit/s, Black, Plastic

Long summary description Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

Targus USB 3.0 Dual Video DockingStation. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A. Ethernet LAN data rates: 100 Mbit/s. Product color: Black, Housing material: Plastic, Brand compatibility: Any brand. Power source: DC, Output voltage: 5 V. Width: 10.7" (273 mm), Depth: 3.07" (78 mm), Height: 1.1" (28 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Audio output
1
Audio input
1
HDMI ports quantity *
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
S/PDIF out port
No
USB connector type
USB Type-A
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
100 Mbit/s
Performance
Optical drive included
No
Product color *
Black
LED indicators
No
Reset button
No
Performance
Housing material
Plastic
Brand compatibility
Any brand
Compatibility
2048 x 1152 p
Audio
Built-in speaker(s)
No
Storage
Built-in HDD
No
Power
Power source
DC
Output voltage
5 V
Control unit
Handheld remote control
No
Weight & dimensions
Width
10.7" (273 mm)
Depth
3.07" (78 mm)
Height
1.1" (28 mm)
Weight
10.1 oz (287 g)
Packaging content
AC adapter included
Yes
Other features
Interface
USB
Built-in subwoofer
No
Compatible operating systems
Windows XP, Vista, 7
DVI port
Yes
Color
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:33:17
Uk has collected 4 expert reviews for Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
Laptopmag.com
Updated:
2016-11-14 23:33:16
Your laptop may provide as much performance as a desktop, but it still leaves you staring at a single 15-inch screen. Even worse, many laptops can only output to one external display using their built-in video-out ports. Fortunately, a docking station fea...
Good Powers most laptops; Strong performance; A ton of ports; Elevates notebook display...
Bad Expensive; Four of six USB ports are USB 2.0 only; Doesn't power Macs some newer Lenovos...
Bottom line The Targus ACP71USZ Dual Video Docking Station not only gives you extra ports, but it can also power your notebook...
90%
Brand Image Article code product Stock Price from
Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue
(show image)
ACP71EU USB 3.0 SuperSpeed 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)