location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VAX 430 Silence 4 L Cylinder vacuum Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VAX Check ‘VAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
430 Silence
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C88 - 43S-E
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘VAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 08:34:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VAX 430 Silence 4 L Cylinder vacuum Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 4 L Gray, Silver
  • - Variable power
  • - Dust bag
  • - HEPA Filtering 65 dB
  • - Operating radius: 66.9" (1.7 m)
Long product name VAX 430 Silence 4 L Cylinder vacuum Dust bag :
The short editorial description of VAX 430 Silence 4 L Cylinder vacuum Dust bag

430W, 65dB, 4l, 6.5m
More>>>
Short summary description VAX 430 Silence 4 L Cylinder vacuum Dust bag:
This short summary of the VAX 430 Silence 4 L Cylinder vacuum Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

VAX 430 Silence, Cylinder vacuum, Dust bag, 4 L, HEPA, Filtering, 65 dB

Long summary description VAX 430 Silence 4 L Cylinder vacuum Dust bag:
This is an auto-generated long summary of VAX 430 Silence 4 L Cylinder vacuum Dust bag based on the first three specs of the first five spec groups.

VAX 430 Silence. Type: Cylinder vacuum, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 65 dB. Product color: Gray, Silver