location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VAX Gracia 13.5"/15.4", Green 13.5" Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VAX Check ‘VAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gracia 13.5"/15.4", Green
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1203
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘VAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VAX Gracia 13.5"/15.4", Green 13.5" Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 13.5" Green
  • - Neoprene
  • - 4.41 lbs (2 kg)
Guarantee: 2 years
Long product name VAX Gracia 13.5"/15.4", Green 13.5" Briefcase :
The short editorial description of VAX Gracia 13.5"/15.4", Green 13.5" Briefcase

Gracia 13.5"/15.4", Green
More>>>
Short summary description VAX Gracia 13.5"/15.4", Green 13.5" Briefcase:
This short summary of the VAX Gracia 13.5"/15.4", Green 13.5" Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

VAX Gracia 13.5"/15.4", Green, Briefcase, 13.5", 4.41 lbs (2 kg)

Long summary description VAX Gracia 13.5"/15.4", Green 13.5" Briefcase:
This is an auto-generated long summary of VAX Gracia 13.5"/15.4", Green 13.5" Briefcase based on the first three specs of the first five spec groups.

VAX Gracia 13.5"/15.4", Green. Case type: Briefcase, Maximum screen size: 13.5". Weight: 4.41 lbs (2 kg)

Brand Image Article code product Stock Price from
VAX

VAX Gracia 13.5"/15.4", Black 13.5" Briefcase
(show image)
1201 Gracia 13.5"/15.4", Black 0.00
(excl. VAT)
0 (incl. VAT)