Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - SR43 Single-use battery
- - Alkaline
- - 1.5 V 80 mAh
- - 1 pc(s)
More>>>
Short summary description Varta LR 43/AG 12/V 12 GA (4278) 1BL Single-use battery SR43 Alkaline:
This short summary of the Varta LR 43/AG 12/V 12 GA (4278) 1BL Single-use battery SR43 Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.
Varta LR 43/AG 12/V 12 GA (4278) 1BL, Single-use battery, SR43, Alkaline, 1.5 V, 1 pc(s), 80 mAh
Long summary description Varta LR 43/AG 12/V 12 GA (4278) 1BL Single-use battery SR43 Alkaline:
This is an auto-generated long summary of Varta LR 43/AG 12/V 12 GA (4278) 1BL Single-use battery SR43 Alkaline based on the first three specs of the first five spec groups.
Varta LR 43/AG 12/V 12 GA (4278) 1BL. Battery type: Single-use battery, Battery size(s): SR43, Battery technology: Alkaline. Height: 0.165" (4.2 mm), Diameter: 0.457" (1.16 cm). Battery form factor: Button/coin, Dimensions (WxDxH): 0.457 x 0.457 x 0.165" (11.6 x 11.6 x 4.2 mm)