location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VALUE UTP, Cat6, 0.5m networking cable White 19.7" (0.5 m) U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VALUE Check ‘VALUE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP Patch Cord, Cat.6, white 0.5 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21.99.1526 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990193745
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘VALUE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VALUE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 11:12:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VALUE UTP, Cat6, 0.5m networking cable White 19.7" (0.5 m) U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19.7" (0.5 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 U/UTP (UTP)
  • - White
Long product name VALUE UTP, Cat6, 0.5m networking cable White 19.7" (0.5 m) U/UTP (UTP) :
The short editorial description of VALUE UTP, Cat6, 0.5m networking cable White 19.7" (0.5 m) U/UTP (UTP)

UTP, Cat6, 0.5m
More>>>
Short summary description VALUE UTP, Cat6, 0.5m networking cable White 19.7" (0.5 m) U/UTP (UTP):
This short summary of the VALUE UTP, Cat6, 0.5m networking cable White 19.7" (0.5 m) U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

VALUE UTP, Cat6, 0.5m, 19.7" (0.5 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, White

Long summary description VALUE UTP, Cat6, 0.5m networking cable White 19.7" (0.5 m) U/UTP (UTP):
This is an auto-generated long summary of VALUE UTP, Cat6, 0.5m networking cable White 19.7" (0.5 m) U/UTP (UTP) based on the first three specs of the first five spec groups.

VALUE UTP, Cat6, 0.5m. Cable length: 19.7" (0.5 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product color: White

Brand Image Article code product Stock Price from
VALUE

VALUE UTP, Cat6, 10m networking cable White 393.7" (10 m) U/UTP (UTP)
(show image)
21.99.1586 UTP Patch Cord, Cat.6, white 10 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Cat6 UTP 1.5m networking cable Red 59.1" (1.5 m) U/UTP (UTP)
(show image)
21.99.0951 UTP Patch Cord, Cat.6, red 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE 10m UTP Cat.6 networking cable Gray 393.7" (10 m) Cat6 U/UTP (UTP)
(show image)
21.99.0910 UTP Patch Cord, Cat.6, grey 10 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE 21.99.0901 networking cable Gray 39.4" (1 m) Cat6 U/FTP (STP)
(show image)
21.99.0901 UTP Patch Cord, Cat.6, grey 1.0 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, grey 1,5 m networking cable Gray U/UTP (UTP)
(show image)
21.99.0950 UTP Patch Cord, Cat.6, grey 1,5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, white 7 m networking cable U/UTP (UTP)
(show image)
21.99.1576 UTP Patch Cord, Cat.6, white 7 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, white 5 m networking cable U/UTP (UTP)
(show image)
21.99.1566 UTP Patch Cord, Cat.6, white 5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Cat.6 3 m networking cable White 118.1" (3 m) Cat6 U/UTP (UTP)
(show image)
21.99.1556 UTP Patch Cord, Cat.6, white 3 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, white 2 m networking cable U/UTP (UTP)
(show image)
21.99.1546 UTP Patch Cord, Cat.6, white 2 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, white 1 m networking cable U/UTP (UTP)
(show image)
21.99.1536 UTP Patch Cord, Cat.6, white 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)