location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valor SD-900W car media receiver Black 160 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valor Check ‘Valor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD-900W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD-900W
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Valor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:39:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Valor SD-900W car media receiver Black 160 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 160 W 4.1 channels Black
  • - TFT 7"
  • - MP3 playback
Long product name Valor SD-900W car media receiver Black 160 W :
The short editorial description of Valor SD-900W car media receiver Black 160 W

Single DIN In-Dash AM/FM/CD/DVD Receiver
More>>>
Short summary description Valor SD-900W car media receiver Black 160 W:
This short summary of the Valor SD-900W car media receiver Black 160 W data-sheet is auto-generated and uses the product title and the first six key specs.

Valor SD-900W, Black, 160 W, 4.1 channels, NTSC, PAL, MP3, WMA, JPG

Long summary description Valor SD-900W car media receiver Black 160 W:
This is an auto-generated long summary of Valor SD-900W car media receiver Black 160 W based on the first three specs of the first five spec groups.

Valor SD-900W. Product color: Black, Output power: 160 W, Audio output channels: 4.1 channels. Audio formats supported: MP3, WMA, Image formats supported: JPG. Display type: TFT, Display diagonal: 7"