location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valera Professional 1800 Ionic hair dryer 1800 W Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valera Check ‘Valera’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional 1800 Ionic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
801581.01/I
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Valera’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valera: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:13:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Valera Professional 1800 Ionic hair dryer 1800 W Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1800 W
  • - Ionic function
  • - 118.1" (3 m)
  • - Blue, Silver
More>>>
Short summary description Valera Professional 1800 Ionic hair dryer 1800 W Blue, Silver:
This short summary of the Valera Professional 1800 Ionic hair dryer 1800 W Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Valera Professional 1800 Ionic, Blue, Silver, 118.1" (3 m), 1800 W

Long summary description Valera Professional 1800 Ionic hair dryer 1800 W Blue, Silver:
This is an auto-generated long summary of Valera Professional 1800 Ionic hair dryer 1800 W Blue, Silver based on the first three specs of the first five spec groups.

Valera Professional 1800 Ionic. Product color: Blue, Silver, Cord length: 118.1" (3 m). Power: 1800 W