Toner Cartridge, 2600 pages, Yellow
Proven Performance and Quality - Significant Cost Savings
V7 Ink / Toner cartridges and Drum Units are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. Toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.
After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.
By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
- Built to OEM specifications - with yield of up to 2600 pages
- Fits printer model HP LaserJet Pro 300 Color M351, MFP M375, MFP M375NW; Pro 400 Color M451, M451DN, M451DW, M451NW, MFP M475, MFP M475DN, MFP M475DW (HP 305A)
- Replacement for OEM cartridge part number CE412A
- Environmentally friendly while easy on the budget without sacrificing quality!
V7 V7M451Y, 2600 pages, Yellow, 1 pc(s)
V7 V7M451Y. Color toner page yield: 2600 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)