V7 logo

V7 CLP770M-OV7 toner cartridge 1 pc(s) Magenta

Data-sheet quality:
created/standardized by Icecat
Product views:
62136
Info modified on:
14 Mar 2024, 19:33:19
Bullet Points V7 CLP770M-OV7 toner cartridge 1 pc(s) Magenta:
  • - Built to meet or exceed OEM specifications - with a yield of up to 7000 pages
  • - Replacement for OEM cartridge part number CLT-M6092S/ELS
  • - Fits printer models CLP-770 ND, CLP-775 ND
  • - Environmentally friendly while easy on the budget without sacrificing quality
  • - 1 Year Manufacturer's warranty
Guarantee:
1 Year
Long product name V7 CLP770M-OV7 toner cartridge 1 pc(s) Magenta:

V7 Toner for selected Samsung printers - Replacement for OEM cartridge part number CLT-M6092S/ELS

V7 CLP770M-OV7 toner cartridge 1 pc(s) Magenta:

Proven Performance and Quality - Significant Cost Savings

V7 cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.

After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.

By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

Short summary description V7 CLP770M-OV7 toner cartridge 1 pc(s) Magenta:

V7 CLP770M-OV7, 7000 pages, Magenta, 1 pc(s)

Long summary description V7 CLP770M-OV7 toner cartridge 1 pc(s) Magenta:

V7 CLP770M-OV7. Color toner page yield: 7000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.