V7 logo

V7 LTV32H TV 32" HD Silver 550 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52115
Info modified on:
14 Mar 2024, 15:16:08
Guarantee:
2 years Pick-Up
Long product name V7 LTV32H TV 32" HD Silver 550 cd/m²:

LTV 32H

V7 LTV32H TV 32" HD Silver 550 cd/m²:

Panel Type: CMO Panel
Screen Size: 32" (81,3 cm)
Display Area: 709 x 399 mm
Brightness typ.: 550 cd/m2
Contrast Ratio typ.: 800:1
Response Time typ.: 8 ms
Display Resolution: 1366 x 768 WXGA

Short summary description V7 LTV32H TV 32" HD Silver 550 cd/m²:

V7 LTV32H, 32", 1366 x 768 pixels, HD, LCD, Silver

Long summary description V7 LTV32H TV 32" HD Silver 550 cd/m²:

V7 LTV32H. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.