location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 LTV20E TV 20" Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTV20E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTV20E
Category: TVs Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points V7 LTV20E TV 20" Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20" LCD
  • - 640 x 480 pixels 4:3
  • - 450 cd/m² 16 ms 400:1
Long product name V7 LTV20E TV 20" Silver 450 cd/m² :
The short editorial description of V7 LTV20E TV 20" Silver 450 cd/m²

LTV20E LCD TV 20" 51 cm 4:3 640X480 16 ms 400:1 450 cd/m2
More>>>
V7 LTV20E TV 20" Silver 450 cd/m²:
The official marketing text of V7 LTV20E TV 20" Silver 450 cd/m² as supplied by the manufacturer

V7 Videoseven once again boosts its involvement in the Home Entertainment sector with the V7 LTV 20E. It is the ideal model to enter into the fascinating world of LCD-TV and, with a screen diagonal of 51.1 cm, it is also ideally suited as a second or third television. Whether you use it as a television, display or for video games: this LCD TV is a real allround talent. Its diverse applicability is interesting for private use as well as for companies.

Short summary description V7 LTV20E TV 20" Silver 450 cd/m²:
This short summary of the V7 LTV20E TV 20" Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

V7 LTV20E, 20", 640 x 480 pixels, LCD, Silver

Long summary description V7 LTV20E TV 20" Silver 450 cd/m²:
This is an auto-generated long summary of V7 LTV20E TV 20" Silver 450 cd/m² based on the first three specs of the first five spec groups.

V7 LTV20E. Display diagonal: 20", Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 4:3. Product color: Silver

Display
Display diagonal *
20"
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
150°
Viewing angle, vertical
130°
Display
Display resolution *
640 x 480 pixels
Audio
Audio system
3 W x 2
Design
Product color *
Silver
Other features
I/O ports
3.5 mm jack
Pixel pitch
0.00837 x 0.0251" (0.212 x 0.637 mm)
Brand Image Article code product Stock Price from
LG 32LP1R TV 32" HD Black 500 cd/m² LG 32LP1R TV 32" HD Black 500 cd/m²
(show image)
32LP1R 32LP1R 0.00
(excl. VAT)
0 (incl. VAT)
iiyama PLL403W-S TV 15.6" WXGA Silver 550 cd/m² iiyama PLL403W-S TV 15.6" WXGA Silver 550 cd/m²
(show image)
PLL403W-S PLL403W-S 0.00
(excl. VAT)
0 (incl. VAT)