location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

V7 HA300 Headphones Wired Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA300-2NP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0777787430428 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points V7 HA300 Headphones Wired Head-band Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Music Head-band Headphones
  • - Wired
  • - Circumaural 20 - 20000 Hz 32 Ω
Guarantee:
Long product name V7 HA300 Headphones Wired Head-band Music Black :
The short editorial description of V7 HA300 Headphones Wired Head-band Music Black

HA300, 20Hz – 20KHz, 32ohm, 30 mm, 1.2 m, Black
More>>>
Short summary description V7 HA300 Headphones Wired Head-band Music Black:
This short summary of the V7 HA300 Headphones Wired Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

V7 HA300, Wired, 20 - 20000 Hz, Music, 2.22 oz (63 g), Headphones, Black

Long summary description V7 HA300 Headphones Wired Head-band Music Black:
This is an auto-generated long summary of V7 HA300 Headphones Wired Head-band Music Black based on the first three specs of the first five spec groups.

V7 HA300. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 47.2" (1.2 m). Weight: 2.22 oz (63 g). Product color: Black