USRobotics 56K PCI Faxmodem modem 56 Kbit/s

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22770
Info modified on:
07 Oct 2024, 16:54:55
Guarantee:
2 years
Long product name USRobotics 56K PCI Faxmodem modem 56 Kbit/s:

56K PCI Faxmodem

Short summary description USRobotics 56K PCI Faxmodem modem 56 Kbit/s:

USRobotics 56K PCI Faxmodem, 56 Kbit/s, 32 MB, PCI, Plug-in, Download 56 Kbps/Upload 31.2 Kbps, V.92, V.90, V.34

Long summary description USRobotics 56K PCI Faxmodem modem 56 Kbit/s:

USRobotics 56K PCI Faxmodem. Modem speed: 56 Kbit/s, Internal memory: 32 MB, Interface: PCI. Supported data transfer rates: Download 56 Kbps/Upload 31.2 Kbps, Data link protocols: V.92, V.90, V.34. Minimum processor: Pentium 233 MHz, Minimum system requirements: CD-ROM, Compatible operating systems: Windows 95/98/Me/2000/XP. Depth: 4.69" (119 mm), Height: 0.866" (22 mm), Width: 5.17" (131.3 mm). I/O ports: 1x RJ-11 port

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.