USRobotics 14dBi Outdoor Directional Antenna network antenna RP-SMA

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61764
Info modified on:
14 Mar 2023, 16:48:54
Guarantee:
2 years
Long product name USRobotics 14dBi Outdoor Directional Antenna network antenna RP-SMA:

14dBi Outdoor Directional Antenna

Short summary description USRobotics 14dBi Outdoor Directional Antenna network antenna RP-SMA:

USRobotics 14dBi Outdoor Directional Antenna, 2.4 - 2.5 GHz, IEEE 802.11b, IEEE 802.11g, 50 Ω, 30°, 30°, Directional antenna

Long summary description USRobotics 14dBi Outdoor Directional Antenna network antenna RP-SMA:

USRobotics 14dBi Outdoor Directional Antenna. Frequency band: 2.4 - 2.5 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g, Impedance: 50 Ω. Antenna type: Directional antenna, Antenna connector type: RP-SMA, Cable length: 59.1" (1.5 m). Network connection type: Wireless

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.