USRobotics 14dBi Outdoor Directional Antenna network antenna

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40400
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 Year
Long product name USRobotics 14dBi Outdoor Directional Antenna network antenna:

14dBi Outdoor Directional Antenna

Short summary description USRobotics 14dBi Outdoor Directional Antenna network antenna:

USRobotics 14dBi Outdoor Directional Antenna, 2.4 - 2.5 GHz, IEEE 802.11b, IEEE 802.11g, 50 Ω, Directional antenna, -30 - 80 °C, Wireless

Long summary description USRobotics 14dBi Outdoor Directional Antenna network antenna:

USRobotics 14dBi Outdoor Directional Antenna. Frequency band: 2.4 - 2.5 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g, Impedance: 50 Ω. Antenna type: Directional antenna. Network connection type: Wireless

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.