Uponor PR1743580 plumbing fitting

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193
Info modified on:
08 Jul 2022, 13:22:58
Long product name Uponor PR1743580 plumbing fitting:

Uponor PP-RCT End Cap, 8', SDR 17.6

Short summary description Uponor PR1743580 plumbing fitting:

Uponor PR1743580, Polypropylene (PP), 8.96 bar, 82 °C, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 2.71 lbs (1.23 kg)

Long summary description Uponor PR1743580 plumbing fitting:

Uponor PR1743580. Material: Polypropylene (PP), Maximum pressure: 8.96 bar, Temperature (max): 82 °C. Weight: 2.71 lbs (1.23 kg)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.