Uponor A5902575 plumbing fitting

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199
Info modified on:
08 Jul 2022, 13:19:20
Long product name Uponor A5902575 plumbing fitting:

Ball and Balancing Valve, R25 Thread x 3/4' Copper Adapter

Short summary description Uponor A5902575 plumbing fitting:

Uponor A5902575, Brass, 11 bar, 93 °C, CSA B125, ASME A112.18.1, 12.8 oz (362.9 g)

Long summary description Uponor A5902575 plumbing fitting:

Uponor A5902575. Material: Brass, Maximum pressure: 11 bar, Temperature (max): 93 °C. Weight: 12.8 oz (362.9 g)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.