Tucano logo

Tucano Folder Box 14" 15" Sleeve case Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34154
Info modified on:
19 Nov 2020, 13:37:14
Long product name Tucano Folder Box 14" 15" Sleeve case Blue:

Folder Box 14", blue, neopren

Short summary description Tucano Folder Box 14" 15" Sleeve case Blue:

Tucano Folder Box 14", Sleeve case, 15", 8.11 oz (230 g)

Long summary description Tucano Folder Box 14" 15" Sleeve case Blue:

Tucano Folder Box 14". Case type: Sleeve case, Maximum screen size: 15". Weight: 8.11 oz (230 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.