location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1200VA Management UPS PW-4120M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14951
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA :
The short editorial description of Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA

1200VA Management UPS PW-4120M
More>>>
Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA:
The official marketing text of Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA as supplied by the manufacturer

-Reliable 1200 VA UPS mains power protector in metal housing for professional usage.
-Avoid damaging hardware, extra work and save your important data when mains power is down.
-20.000 Euro warranty on connected equipment (Check conditions for details).
-Up to 70 minutes of back up time.
-4 protected outputs for PC, monitor and other important peripherals.
-Equipped with convenient user replaceable battery and automatic circuit breaker.
-Extra reliability for connected devices thanks to RFI filter, surge protection, AVR function and modem/fax/phone protection.
-Management software included for a clear status indication and managing your UPS.

Short summary description Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA:
This short summary of the Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 1200VA Management UPS PW-4120M, 1.2 kVA, 70 min, Black, 5.51 x 14.5 x 7.09" (140 x 368 x 180 mm), -Intel Pentium II 233 MHz; -128MB RAM; -160MB harddisk space; -CD-ROM drive; -Free COM port..., 230 V

Long summary description Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA:
This is an auto-generated long summary of Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA based on the first three specs of the first five spec groups.

Trust 1200VA Management UPS PW-4120M. Output power capacity: 1.2 kVA. Typical backup time at half load: 70 min. Product color: Black. Dimensions (WxDxH): 5.51 x 14.5 x 7.09" (140 x 368 x 180 mm), Minimum system requirements: -Intel Pentium II 233 MHz; -128MB RAM; -160MB harddisk space; -CD-ROM drive; -Free COM port..., Nominal output voltage: 230 V

Features
Output power capacity *
1.2 kVA
Battery
Typical backup time at half load
70 min
Design
Product color *
Black
Other features
Dimensions (WxDxH)
5.51 x 14.5 x 7.09" (140 x 368 x 180 mm)
Minimum system requirements
-Intel Pentium II 233 MHz; -128MB RAM; -160MB harddisk space; -CD-ROM drive; -Free COM port (RS-232);
Nominal output voltage
230 V
Compatible operating systems
Windows 2000/XP/2003
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:33:20
Uk has collected 1 expert review for Trust 1200VA Management UPS PW-4120M uninterruptible power supply (UPS) 1.2 kVA and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 12:33:20
Ready for high-powered PCs, but at this price youd hope for better features. Good power output and battery life, but smart features are poor. Trusts 1200VA Management UPS is enormous. It has the same 1200VA rating as Belkins 1200VA, but Trust on...
60%
Brand Image Article code product Stock Price from
Trust 500VA UPS PW-4050T uninterruptible power supply (UPS) 0.5 kVA Trust 500VA UPS PW-4050T uninterruptible power supply (UPS) 0.5 kVA
(show image)
14948 500VA UPS PW-4050T 0.00
(excl. VAT)
0 (incl. VAT)
Trust 950VA UPS PW-4095T uninterruptible power supply (UPS) 0.95 kVA Trust 950VA UPS PW-4095T uninterruptible power supply (UPS) 0.95 kVA
(show image)
14938 950VA UPS PW-4095T 0.00
(excl. VAT)
0 (incl. VAT)
Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA
(show image)
14949 600VA UPS PW-4060T 0.00
(excl. VAT)
0 (incl. VAT)
Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA Trust 750VA UPS PW-4075T uninterruptible power supply (UPS) 0.75 kVA
(show image)
14950 750VA UPS PW-4075T 0.00
(excl. VAT)
0 (incl. VAT)