location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Combi Mini Mouse MI-6550Xp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14895
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 800 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
Guarantee: 2 years
Long product name Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI :
The short editorial description of Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI

Laser Combi Mini Mouse MI-6550Xp
More>>>
Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI:
The official marketing text of Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer

Key features:

- Compact 3 button scroll-mouse with 800 dpi resolution laser sensor for extraordinary accuracy and enhanced surface tracking.
- Laser sensor technology registers more surface detail, enabling you to use the mouse on more surfaces than a standard optical mouse.
- Ideal for notebook users: compact design, can be used on a wide variety of surfaces and lower power consumption than optical mice.
- USB & PS/2 connection and retractable cable.
- Suitable for left and right handed users.
- Optimized design with rubber top layer for comfortable grip.

Short summary description Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI:
This short summary of the Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Laser Combi Mini Mouse MI-6550Xp, Laser, USB Type-A + PS/2, 800 DPI

Long summary description Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Trust Laser Combi Mini Mouse MI-6550Xp. Movement detection technology: Laser, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Laser
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
System requirements
Mac operating systems supported
No
Other features
Compatibility
PC
Compatible operating systems
Windows 2000, XP
Mouse dimensions (WxDxH)
2.36 x 3.86 x 1.34" (60 x 98 x 34 mm)
Brand Image Article code product Stock Price from
Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI
(show image)
14517 Laser Combi Mouse MI-6500X 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)